TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0812-0-0

Description
Win Source Part Number: 985975-55PC0812-0-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR0853-000 Base Product Number: 55PC0812
Request a Quote
Description
Win Source Part Number: 985975-55PC0812-0-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR0853-000 Base Product Number: 55PC0812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
985975-55PC0812-0-0
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 985975-55PC0812-0-0
Win Source Part Number: 985975-55PC0812-0-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR0853-000 Base Product Number: 55PC0812

Win Source Part Number: 985975-55PC0812-0-0
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CR0853-000
Base Product Number: 55PC0812

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 985975-55PC0812-0-0
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details