TE Connectivity Hook Up Wire, 24Awg, White, 100Ft; Jacket Material Te Connectivity 55PC0214-24-9CS2502

Description
HOOK UP WIRE, 24AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: No
Description
HOOK UP WIRE, 24AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 24Awg, White, 100Ft; Jacket Material Te Connectivity - 73AH8224 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 24Awg, White, 100Ft; Jacket Material Te Connectivity
73AH8224
Hook Up Wire, 24Awg, White, 100Ft; Jacket Material Te Connectivity 73AH8224
HOOK UP WIRE, 24AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: No

HOOK UP WIRE, 24AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH8224
Product Name Hook Up Wire, 24Awg, White, 100Ft; Jacket Material Te Connectivity
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details