TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0214-24-2CS2502

Description
Win Source Part Number: 1231991-55PC0214-24- 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.039" (0.99mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 460143-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 460143-000 Base Product Number: 55PC0214
Request a Quote Datasheet
Description
Win Source Part Number: 1231991-55PC0214-24- 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.039" (0.99mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 460143-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 460143-000 Base Product Number: 55PC0214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1231991-55PC0214-24-2CS2502
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1231991-55PC0214-24-2CS2502
Win Source Part Number: 1231991-55PC0214-24- 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.039" (0.99mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 460143-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 460143-000 Base Product Number: 55PC0214

Win Source Part Number: 1231991-55PC0214-24-2CS2502
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 10,000
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.039" (0.99mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 460143-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 460143-000
Base Product Number: 55PC0214

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1231991-55PC0214-24-2CS2502
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details