Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 761790-55PC0212-14-9
Operating Temperature Range: 200°C
Wire Gauge: 14 AWG
Cable Type: Hook-Up
Voltage: 600V
Conductor Strand: 19/27
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.086" (2.18mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Family Name: 55
Categories: Cables, Wires
Introduction Date: August 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 761790-55PC0212-14-9 |
| Product Name | Single Conductor Cables (Hook - UpWire) - 55PC0212-14-9 |