TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0211-8-9CS2502

Description
Win Source Part Number: 1230725-55PC0211-8-9 CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 8 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 133/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.196" (4.98mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 503341-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141511-100 Base Product Number: 55PC0211
Request a Quote Datasheet
Description
Win Source Part Number: 1230725-55PC0211-8-9 CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 8 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 133/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.196" (4.98mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 503341-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141511-100 Base Product Number: 55PC0211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1230725-55PC0211-8-9CS2502
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1230725-55PC0211-8-9CS2502
Win Source Part Number: 1230725-55PC0211-8-9 CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 8 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 133/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.196" (4.98mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 503341-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A141511-100 Base Product Number: 55PC0211

Win Source Part Number: 1230725-55PC0211-8-9CS2502
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 8 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 133/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.196" (4.98mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 503341-000;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A141511-100
Base Product Number: 55PC0211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1230725-55PC0211-8-9CS2502
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-LE4-ES-5-D12G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers