TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0211-4-9

Description
Win Source Part Number: 1041629-55PC0211-4-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 4 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 133/25 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.311" (7.90mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55PC0211-4-9929911-0 00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 929911-000 Base Product Number: 55PC0211
Request a Quote Datasheet
Description
Win Source Part Number: 1041629-55PC0211-4-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 4 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 133/25 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.311" (7.90mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55PC0211-4-9929911-0 00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 929911-000 Base Product Number: 55PC0211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1041629-55PC0211-4-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1041629-55PC0211-4-9
Win Source Part Number: 1041629-55PC0211-4-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 4 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 133/25 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.311" (7.90mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55PC0211-4-9929911-0 00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 929911-000 Base Product Number: 55PC0211

Win Source Part Number: 1041629-55PC0211-4-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55PC0211
Package: Bulk
Wire Gauge: 4 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 133/25
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.311" (7.90mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55PC0211-4-9929911-000;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 929911-000
Base Product Number: 55PC0211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041629-55PC0211-4-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details