TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0211-22-9CS3269

Description
Win Source Part Number: 1154651-55PC0211-22- 9CS3269 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.046" (1.17mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): CN0702-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN0702-000 Base Product Number: 55PC0211
Request a Quote Datasheet
Description
Win Source Part Number: 1154651-55PC0211-22- 9CS3269 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.046" (1.17mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): CN0702-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN0702-000 Base Product Number: 55PC0211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1154651-55PC0211-22-9CS3269
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1154651-55PC0211-22-9CS3269
Win Source Part Number: 1154651-55PC0211-22- 9CS3269 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.046" (1.17mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): CN0702-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN0702-000 Base Product Number: 55PC0211

Win Source Part Number: 1154651-55PC0211-22-9CS3269
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.046" (1.17mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): CN0702-000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CN0702-000
Base Product Number: 55PC0211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1154651-55PC0211-22-9CS3269
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details