TE Connectivity Hook Up Wire, 22Awg, Green, 100Ft; Jacket Material Te Connectivity 55PC0211-22-5LL-CS2502

Description
HOOK UP WIRE, 22AWG, GREEN, 100FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, 22AWG, GREEN, 100FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 22Awg, Green, 100Ft; Jacket Material Te Connectivity - 73AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 22Awg, Green, 100Ft; Jacket Material Te Connectivity
73AH8223
Hook Up Wire, 22Awg, Green, 100Ft; Jacket Material Te Connectivity 73AH8223
HOOK UP WIRE, 22AWG, GREEN, 100FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 22AWG, GREEN, 100FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH8223
Product Name Hook Up Wire, 22Awg, Green, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data