TE Connectivity Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 55PC0211-20-9CS2502

Description
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity - 73AH8222 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity
73AH8222
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 73AH8222
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH8222
Product Name Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details