TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC0141-24-2/5/6/9

Description
Win Source Part Number: 1187452-55PC0141-24- 2/5/6/9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 (1 Twisted Quad) Standard Package: 2,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.091" (2.31mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 924309-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 924309-000 Base Product Number: 55PC0141
Request a Quote Datasheet
Description
Win Source Part Number: 1187452-55PC0141-24- 2/5/6/9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 (1 Twisted Quad) Standard Package: 2,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.091" (2.31mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 924309-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 924309-000 Base Product Number: 55PC0141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1187452-55PC0141-24-2/5/6/9
Cables, Wires - Multiple Conductor Cables 1187452-55PC0141-24-2/5/6/9
Win Source Part Number: 1187452-55PC0141-24- 2/5/6/9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 (1 Twisted Quad) Standard Package: 2,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.091" (2.31mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 924309-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 924309-000 Base Product Number: 55PC0141

Win Source Part Number: 1187452-55PC0141-24-2/5/6/9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4 (1 Twisted Quad)
Standard Package: 2,000
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Diameter: 0.091" (2.31mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 924309-000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 924309-000
Base Product Number: 55PC0141

Buy Now Datasheet
Multiple Conductor Cables - 55PC0141-24-2/5/6/9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC0141-24-2/5/6/9-ND
Multiple Conductor Cables 55PC0141-24-2/5/6/9-ND
4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG

4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1187452-55PC0141-24-2/5/6/9 55PC0141-24-2/5/6/9-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details