TE Connectivity Hook-Up Wire, 0.81Mm, 26Awg, Yellow; Jacket Material Te Connectivity 55LF0114-26-4

Description
HOOK-UP WIRE, 0.81MM, 26AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.81MM, 26AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.81Mm, 26Awg, Yellow; Jacket Material Te Connectivity - 54AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.81Mm, 26Awg, Yellow; Jacket Material Te Connectivity
54AH2144
Hook-Up Wire, 0.81Mm, 26Awg, Yellow; Jacket Material Te Connectivity 54AH2144
HOOK-UP WIRE, 0.81MM, 26AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.81MM, 26AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AH2144
Product Name Hook-Up Wire, 0.81Mm, 26Awg, Yellow; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details