TE Connectivity Hook-Up Wire, 0.81Mm, 26Awg, Red; Jacket Material Te Connectivity 55LF0114-26-2

Description
HOOK-UP WIRE, 0.81MM, 26AWG, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.81MM, 26AWG, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.81Mm, 26Awg, Red; Jacket Material Te Connectivity - 54AH2143 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.81Mm, 26Awg, Red; Jacket Material Te Connectivity
54AH2143
Hook-Up Wire, 0.81Mm, 26Awg, Red; Jacket Material Te Connectivity 54AH2143
HOOK-UP WIRE, 0.81MM, 26AWG, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.81MM, 26AWG, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AH2143
Product Name Hook-Up Wire, 0.81Mm, 26Awg, Red; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details