TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55LF0114-26-0

Description
Win Source Part Number: 1047111-55LF0114-26- 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Digi-Spool®, Continuous Spool Wire Gauge: 26 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.032" (0.81mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55LF0114-26-0A81124- 000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A81124-000,844-55LF0 114-26-0-DS,55LF0114 -26-0-ND Base Product Number: 55LF0114
Request a Quote Datasheet
Description
Win Source Part Number: 1047111-55LF0114-26- 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Digi-Spool®, Continuous Spool Wire Gauge: 26 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.032" (0.81mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55LF0114-26-0A81124- 000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A81124-000,844-55LF0 114-26-0-DS,55LF0114 -26-0-ND Base Product Number: 55LF0114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1047111-55LF0114-26-0
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1047111-55LF0114-26-0
Win Source Part Number: 1047111-55LF0114-26- 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Digi-Spool®, Continuous Spool Wire Gauge: 26 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.032" (0.81mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55LF0114-26-0A81124- 000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A81124-000,844-55LF0 114-26-0-DS,55LF0114 -26-0-ND Base Product Number: 55LF0114

Win Source Part Number: 1047111-55LF0114-26-0
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Digi-Spool®, Continuous Spool
Wire Gauge: 26 AWG
Length: Enter Number of Feet in Order Quantity
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/38
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.032" (0.81mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.005" (0.13mm)
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 55LF0114-26-0A81124-000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A81124-000,844-55LF0114-26-0-DS,55LF0114-26-0-ND
Base Product Number: 55LF0114

Buy Now Datasheet
Hook-Up Wire, 0.81Mm, 26Awg, Black; Jacket Material Te Connectivity - 54AH2141 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.81Mm, 26Awg, Black; Jacket Material Te Connectivity
54AH2141
Hook-Up Wire, 0.81Mm, 26Awg, Black; Jacket Material Te Connectivity 54AH2141
HOOK-UP WIRE, 0.81MM, 26AWG, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.81MM, 26AWG, BLACK; Jacket Material:ETFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1047111-55LF0114-26-0 54AH2141
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook-Up Wire, 0.81Mm, 26Awg, Black; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers