Three Phase (Wye) EMC/EMI Line Filter 55A 440VAC 50/60Hz Two Stage Terminal Block
POWER LINE FILTERS KEV 55A 2S SP
POWER LINE FILTER, 3 PHASE, 55A, 440VAC; Filter Applications:General
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 174-55KEVD10ABSW-ND | 1111-55KEVD10ABSW-ND | 82AH4332 |
| Product Name | Power Line Filter Modules | Power Line Filter Modules | Power Line Filter, 3 Phase, 55A, 440Vac; Filter Applications Corcom Te Connectivity |
| Filter Type | Three Phase | Three Phase | |
| Package / Mounting | Chassis Mount | ||
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL | ||
| Rated Voltage | 440 volts | 440 volts |