TE Connectivity Power Line Filter Modules 55KEMS10BBSD

Description
Three Phase (Delta) EMC/EMI Line Filter 55A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 55A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-55KEMS10BBSD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-55KEMS10BBSD-ND
Power Line Filter Modules 174-55KEMS10BBSD-ND
Three Phase (Delta) EMC/EMI Line Filter 55A 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 55A 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter Modules - 1111-55KEMS10BBSD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1111-55KEMS10BBSD-ND
Power Line Filter Modules 1111-55KEMS10BBSD-ND
POWER LINE FILTERS KEM 55A 1S HI

POWER LINE FILTERS KEM 55A 1S HI

Buy Now Datasheet
Power Line Filter, 3 Phase, 55A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4329 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 55A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4329
Power Line Filter, 3 Phase, 55A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4329
POWER LINE FILTER, 3 PHASE, 55A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 55A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-55KEMS10BBSD-ND 1111-55KEMS10BBSD-ND 82AH4329
Product Name Power Line Filter Modules Power Line Filter Modules Power Line Filter, 3 Phase, 55A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-715-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers