TE Connectivity ™ Single Conductor Cables (Hook - UpWire) - 55FA0511-22-7L2CS2170 55FA0511-22-7L2CS2170

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762049-55FA0511-22-7 L2CS2170 Operating Temperature Range: 150°C Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Violet, Red Stripe Jacket (Insulation) Thickness: 0.004" (0.10mm) Family Name: 55FA0511 Categories: Cables, Wires Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762049-55FA0511-22-7 L2CS2170 Operating Temperature Range: 150°C Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Violet, Red Stripe Jacket (Insulation) Thickness: 0.004" (0.10mm) Family Name: 55FA0511 Categories: Cables, Wires Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 55FA0511-22-7L2CS2170
762049-55FA0511-22-7L2CS2170
Single Conductor Cables (Hook - UpWire) - 55FA0511-22-7L2CS2170 762049-55FA0511-22-7L2CS2170
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762049-55FA0511-22-7 L2CS2170 Operating Temperature Range: 150°C Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Violet, Red Stripe Jacket (Insulation) Thickness: 0.004" (0.10mm) Family Name: 55FA0511 Categories: Cables, Wires Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 762049-55FA0511-22-7L2CS2170
Operating Temperature Range: 150°C
Wire Gauge: 22 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.051" (1.30mm)
Jacket Color: Violet, Red Stripe
Jacket (Insulation) Thickness: 0.004" (0.10mm)
Family Name: 55FA0511
Categories: Cables, Wires
Introduction Date: July 22, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 762049-55FA0511-22-7L2CS2170
Product Name Single Conductor Cables (Hook - UpWire) - 55FA0511-22-7L2CS2170
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details