TE Connectivity ™ Multiple Conductor Cables - 55A7354-20-92-3CS2768 55A7354-20-92-3CS2768

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766834-55A7354-20-92 -3CS2768 Series: * Family Name: 55A7354-20-92-3CS276 8 Categories: Cables, Wires Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766834-55A7354-20-92 -3CS2768 Series: * Family Name: 55A7354-20-92-3CS276 8 Categories: Cables, Wires Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55A7354-20-92-3CS2768
766834-55A7354-20-92-3CS2768
Multiple Conductor Cables - 55A7354-20-92-3CS2768 766834-55A7354-20-92-3CS2768
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766834-55A7354-20-92 -3CS2768 Series: * Family Name: 55A7354-20-92-3CS276 8 Categories: Cables, Wires Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 766834-55A7354-20-92-3CS2768
Series: *
Family Name: 55A7354-20-92-3CS2768
Categories: Cables, Wires
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V Cable Assembly - 474-55A7354-20-92-3CS2768 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-55A7354-20-92-3CS2768
600V Cable Assembly 474-55A7354-20-92-3CS2768
CBL 1COND STRND 20AWG 600V ORG Product overview: 55A7354-20-92-3CS276 8 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A7354-20-92-3C S2768 can be used for catalog matching and distributor lookup.

CBL 1COND STRND 20AWG 600V ORG Product overview: 55A7354-20-92-3CS2768 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A7354-20-92-3CS2768 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 766834-55A7354-20-92-3CS2768 474-55A7354-20-92-3CS2768
Product Name Multiple Conductor Cables - 55A7354-20-92-3CS2768 600V Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC21005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details