TE Connectivity ™ Cables, Wires Fiber Optic Cables - 55A6213-16-9-9CS2275 55A6213-16-9-9CS2275

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042245-55A6213-16-9 -9CS2275 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042245-55A6213-16-9 -9CS2275 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 55A6213-16-9-9CS2275 - 55A6213-16-9-9CS2275 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 55A6213-16-9-9CS2275
55A6213-16-9-9CS2275
Cables, Wires Fiber Optic Cables - 55A6213-16-9-9CS2275 55A6213-16-9-9CS2275
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042245-55A6213-16-9 -9CS2275 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042245-55A6213-16-9-9CS2275
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 55A6213-16-9-9CS2275
Product Name Cables, Wires Fiber Optic Cables - 55A6213-16-9-9CS2275
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5367213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details