TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55A4131-16-MST3-9CS2275

Description
Win Source Part Number: 1314949-55A4131-16-M ST3-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Conductor Strand: 19/0.0113" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55A4131
Request a Quote Datasheet
Description
Win Source Part Number: 1314949-55A4131-16-M ST3-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Conductor Strand: 19/0.0113" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55A4131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1314949-55A4131-16-MST3-9CS2275
Cables, Wires - Multiple Conductor Cables 1314949-55A4131-16-MST3-9CS2275
Win Source Part Number: 1314949-55A4131-16-M ST3-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Conductor Strand: 19/0.0113" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55A4131

Win Source Part Number: 1314949-55A4131-16-MST3-9CS2275
Category: Cables, Wires>Multiple Conductor Cables
Series: Military, MIL-STD-681
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Conductor Strand: 19/0.0113"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.163" (4.14mm)
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 55A4131

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314949-55A4131-16-MST3-9CS2275
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details