TE Connectivity ™ Multiple Conductor Cables - 55A3141-22-MST4CS2275 55A3141-22-MST4CS2275

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011122-55A3141-22-M ST4CS2275 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011122-55A3141-22-M ST4CS2275 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55A3141-22-MST4CS2275
1011122-55A3141-22-MST4CS2275
Multiple Conductor Cables - 55A3141-22-MST4CS2275 1011122-55A3141-22-MST4CS2275
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1011122-55A3141-22-M ST4CS2275 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1011122-55A3141-22-MST4CS2275
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1011122-55A3141-22-MST4CS2275
Product Name Multiple Conductor Cables - 55A3141-22-MST4CS2275
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q424-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details