TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55A1841-20-2/4/5/6-9

Description
Win Source Part Number: 1042004-55A1841-20-2 /4/5/6-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Copper, Tinned Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.176" (4.47mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A1841-20-2/4/5/6-9 318074-002; 3180743001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1192411-0,318074-0 02,318074-002-ND Base Product Number: 55A1841
Request a Quote Datasheet
Description
Win Source Part Number: 1042004-55A1841-20-2 /4/5/6-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Copper, Tinned Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.176" (4.47mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A1841-20-2/4/5/6-9 318074-002; 3180743001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1192411-0,318074-0 02,318074-002-ND Base Product Number: 55A1841
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1042004-55A1841-20-2/4/5/6-9
Cables, Wires - Multiple Conductor Cables 1042004-55A1841-20-2/4/5/6-9
Win Source Part Number: 1042004-55A1841-20-2 /4/5/6-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Shield Material: Copper, Tinned Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.176" (4.47mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A1841-20-2/4/5/6-9 318074-002; 3180743001; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1-1192411-0,318074-0 02,318074-002-ND Base Product Number: 55A1841

Win Source Part Number: 1042004-55A1841-20-2/4/5/6-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.176" (4.47mm)
Shield Type: Braid
Jacket Color: White
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A1841-20-2/4/5/6-9318074-002; 3180743001;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 1-1192411-0,318074-002,318074-002-ND
Base Product Number: 55A1841

Buy Now Datasheet
Multiple Conductor Cables - 55A1841-20-2/4/5/6-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A1841-20-2/4/5/6-9-ND
Multiple Conductor Cables 55A1841-20-2/4/5/6-9-ND
4 Conductor Multi-Conductor Cable White 20 AWG Braid

4 Conductor Multi-Conductor Cable White 20 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1042004-55A1841-20-2/4/5/6-9 55A1841-20-2/4/5/6-9-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details