TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55A1821-20-2/6-9CS1621

Description
Win Source Part Number: 1053230-55A1821-20-2 /6-9CS1621 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.151" (3.84mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55A1821-20-2/6-9CS16 21762223-001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 762223-001 Base Product Number: 55A1821
Request a Quote Datasheet
Description
Win Source Part Number: 1053230-55A1821-20-2 /6-9CS1621 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.151" (3.84mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55A1821-20-2/6-9CS16 21762223-001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 762223-001 Base Product Number: 55A1821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1053230-55A1821-20-2/6-9CS1621
Cables, Wires - Multiple Conductor Cables 1053230-55A1821-20-2/6-9CS1621
Win Source Part Number: 1053230-55A1821-20-2 /6-9CS1621 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.151" (3.84mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55A1821-20-2/6-9CS16 21762223-001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 762223-001 Base Product Number: 55A1821

Win Source Part Number: 1053230-55A1821-20-2/6-9CS1621
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.151" (3.84mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 55A1821-20-2/6-9CS1621762223-001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 762223-001
Base Product Number: 55A1821

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053230-55A1821-20-2/6-9CS1621
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details