TE Connectivity ™ Multiple Conductor Cables 55A1132-20-3/6/9-9

Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55A1132-20-3/6/9-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A1132-20-3/6/9-9-ND
Multiple Conductor Cables 55A1132-20-3/6/9-9-ND
3 Conductor Multi-Conductor Cable White 20 AWG Braid

3 Conductor Multi-Conductor Cable White 20 AWG Braid

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1041733-55A1132-20-3/6/9-9
Cables, Wires - Multiple Conductor Cables 1041733-55A1132-20-3/6/9-9
Win Source Part Number: 1041733-55A1132-20-3 /6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 2,000 Shield Material: Copper, Silver Coated Conductor Strand: 19/32 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.141" (3.58mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55A1132-20-3/6/9-909 4341-000; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 094341-000 Base Product Number: 55A1132

Win Source Part Number: 1041733-55A1132-20-3/6/9-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 2,000
Shield Material: Copper, Silver Coated
Conductor Strand: 19/32
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.141" (3.58mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 55A1132-20-3/6/9-9094341-000;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 094341-000
Base Product Number: 55A1132

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55A1132-20-3/6/9-9-ND 1041733-55A1132-20-3/6/9-9
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details