TE Connectivity Multiple Conductor Cables 55A1121-24-6/9-9

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 24 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 24 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55A1121-24-6/9-9-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A1121-24-6/9-9-DS-ND
Multiple Conductor Cables 55A1121-24-6/9-9-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 24 AWG Braid Enter Number of Feet in Order Quantity

2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 24 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Raychem Te Connectivity - 37K6410 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Raychem Te Connectivity
37K6410
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Raychem Te Connectivity 37K6410
SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 55A1121-24-6/9-9-DS-ND 37K6410
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Raychem Te Connectivity
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details