TE Connectivity ™ Multiple Conductor Cables - 55A1121-22-6/9-9F871 55A1121-22-6/9-9F871

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 806985-55A1121-22-6/ 9-9F871 Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 806985-55A1121-22-6/ 9-9F871 Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55A1121-22-6/9-9F871
806985-55A1121-22-6/9-9F871
Multiple Conductor Cables - 55A1121-22-6/9-9F871 806985-55A1121-22-6/9-9F871
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 806985-55A1121-22-6/ 9-9F871 Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 806985-55A1121-22-6/9-9F871
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 2
Shield Material: Copper, Tinned
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.119" (3.02mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 806985-55A1121-22-6/9-9F871
Product Name Multiple Conductor Cables - 55A1121-22-6/9-9F871
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details