2 Conductor Multi-Conductor Cable White 12 AWG Braid 50.00' (15.24m)
2 Conductor Multi-Conductor Cable White 12 AWG Braid 100.0' (30.5m)
2 Conductor Multi-Conductor Cable White 12 AWG Braid Enter Number of Feet in Order Quantity
2 Conductor Multi-Conductor Cable White 12 AWG Braid 25.00' (7.62m)
2 Conductor Multi-Conductor Cable White 12 AWG Braid 500.0' (152.4m)
2 Conductor Multi-Conductor Cable White 12 AWG Braid 5.00' (1.52m)
2 Conductor Multi-Conductor Cable White 12 AWG Braid 1.00' (0.30m)
55A1121-12-9/96-9CS2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | A141508-50-ND | 57J2501 |
| Product Name | Multiple Conductor Cables | 55A1121-12-9/96-9Cs2275 Rohs Compliant Raychem Te Connectivity |
| Product Category | Cable | |
| Cable Jacket | Ethylene Tetrafluoroethylene (ETFE) | |
| Cable Insulation | Tefzel | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Braid |