TE Connectivity Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity 55A1111-22-9-9

Description
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity - 50AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity
50AC7994
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity 50AC7994
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7994
Product Name Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details