TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0811-24-0

Description
Win Source Part Number: 1004826-55A0811-24-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.045" (1.14mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218155-002 Base Product Number: 55A0811
Request a Quote Datasheet
Description
Win Source Part Number: 1004826-55A0811-24-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.045" (1.14mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218155-002 Base Product Number: 55A0811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1004826-55A0811-24-0
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1004826-55A0811-24-0
Win Source Part Number: 1004826-55A0811-24-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.045" (1.14mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218155-002 Base Product Number: 55A0811

Win Source Part Number: 1004826-55A0811-24-0
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0811
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 5,000
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.045" (1.14mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.009" (0.23mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 218155-002
Base Product Number: 55A0811

Buy Now Datasheet
55A0811-24-0 Rohs Compliant Raychem Te Connectivity - 74K2331 - Newark, An Avnet Company
Chicago, IL, United States
55A0811-24-0 Rohs Compliant Raychem Te Connectivity
74K2331
55A0811-24-0 Rohs Compliant Raychem Te Connectivity 74K2331
55A0811-24-0 ROHS COMPLIANT: YES

55A0811-24-0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1004826-55A0811-24-0 74K2331
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0811-24-0 Rohs Compliant Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details