TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0811-22-9-F081CS2233

Description
Win Source Part Number: 1140549-55A0811-22-9 -F081CS2233 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 153421-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 153421-000 Base Product Number: 55A0811
Request a Quote Datasheet
Description
Win Source Part Number: 1140549-55A0811-22-9 -F081CS2233 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 153421-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 153421-000 Base Product Number: 55A0811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1140549-55A0811-22-9-F081CS2233
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1140549-55A0811-22-9-F081CS2233
Win Source Part Number: 1140549-55A0811-22-9 -F081CS2233 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 153421-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 153421-000 Base Product Number: 55A0811

Win Source Part Number: 1140549-55A0811-22-9-F081CS2233
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0811
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.050" (1.27mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.009" (0.23mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 153421-000;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 153421-000
Base Product Number: 55A0811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1140549-55A0811-22-9-F081CS2233
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details