TE Connectivity 600V Cable Assembly 55A0811-20-9

Description
20AWG 600V ETFE Hook-Up Wire, Solid Copper, White Product overview: 55A0811-20-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-20-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20AWG 600V ETFE Hook-Up Wire, Solid Copper, White Product overview: 55A0811-20-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-20-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 474-55A0811-20-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-55A0811-20-9
600V Cable Assembly 474-55A0811-20-9
20AWG 600V ETFE Hook-Up Wire, Solid Copper, White Product overview: 55A0811-20-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-20-9 can be used for catalog matching and distributor lookup.

20AWG 600V ETFE Hook-Up Wire, Solid Copper, White Product overview: 55A0811-20-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-20-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1038517-55A0811-20-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1038517-55A0811-20-9
Win Source Part Number: 1038517-55A0811-20-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 20 AWG Length: 5000' (1524.0m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0812-20-9; 55A0812-20-4; 55A0111-20-9; AZ201932 WH005; AZ201932 BK005; AZ221934 BK005218014-010; 2180143008; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: -55A0811-20-9-SI,218 014-010,55A0811-20-9 -SI,218014-010-ND,55 A0811-20-9-SI-ND,119 1592-5,2180143008 Base Product Number: 55A0811

Win Source Part Number: 1038517-55A0811-20-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0811
Package: Bulk
Wire Gauge: 20 AWG
Length: 5000' (1524.0m)
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.050" (1.27mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.004" (0.09mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0812-20-9; 55A0812-20-4; 55A0111-20-9; AZ201932 WH005; AZ201932 BK005; AZ221934 BK005218014-010; 2180143008;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -55A0811-20-9-SI,218014-010,55A0811-20-9-SI,218014-010-ND,55A0811-20-9-SI-ND,1191592-5,2180143008
Base Product Number: 55A0811

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 474-55A0811-20-9 1038517-55A0811-20-9
Product Name 600V Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers