TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0811-16-4

Description
Win Source Part Number: 973911-55A0811-16-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 2,000 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218068-000 Base Product Number: 55A0811
Request a Quote Datasheet
Description
Win Source Part Number: 973911-55A0811-16-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 2,000 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218068-000 Base Product Number: 55A0811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
973911-55A0811-16-4
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 973911-55A0811-16-4
Win Source Part Number: 973911-55A0811-16-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 2,000 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.077" (1.96mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218068-000 Base Product Number: 55A0811

Win Source Part Number: 973911-55A0811-16-4
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0811
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 2,000
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.077" (1.96mm)
Jacket Color: Yellow
Jacket (Insulation) Thickness: 0.009" (0.23mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 218068-000
Base Product Number: 55A0811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 973911-55A0811-16-4
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details