TE Connectivity Multiple Conductor Cables 55A0141-22-MST4CS2275

Description
4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Request a Quote Datasheet
Description
4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55A0141-22-MST4CS2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A0141-22-MST4CS2275-ND
Multiple Conductor Cables 55A0141-22-MST4CS2275-ND
4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG

4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1093216-55A0141-22-MST4CS2275
Cables, Wires - Multiple Conductor Cables 1093216-55A0141-22-MST4CS2275
Win Source Part Number: 1093216-55A0141-22-M ST4CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 (1 Twisted Quad) Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.104" (2.64mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55A0141-22-MST4CS227 5622583-000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 622583-000 Base Product Number: 55A0141

Win Source Part Number: 1093216-55A0141-22-MST4CS2275
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4 (1 Twisted Quad)
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Diameter: 0.104" (2.64mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 55A0141-22-MST4CS2275622583-000;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 622583-000
Base Product Number: 55A0141

Buy Now Datasheet
55A0141-22-Mst4Cs2275 Raychem Te Connectivity - 45M2808 - Newark, An Avnet Company
Chicago, IL, United States
55A0141-22-Mst4Cs2275 Raychem Te Connectivity
45M2808
55A0141-22-Mst4Cs2275 Raychem Te Connectivity 45M2808
55A0141-22-MST4CS227 5

55A0141-22-MST4CS2275

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 55A0141-22-MST4CS2275-ND 1093216-55A0141-22-MST4CS2275 45M2808
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables 55A0141-22-Mst4Cs2275 Raychem Te Connectivity
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-2300/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
ZK2002-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details