2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 1.00' (0.30m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 25.00' (7.62m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 5.00' (1.52m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 100.0' (30.5m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 50.00' (15.24m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG Enter Number of Feet in Order Quantity
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG 500.0' (152.4m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | A132385-01-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Ethylene Tetrafluoroethylene (ETFE) |
| Cable Insulation | Tefzel |
| Cable Conductor | Copper, Tinned |