TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0112-16-9

Description
Win Source Part Number: 1035756-55A0112-16-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-9; 55A0111-16-2; 55A0111-20-9; 55A0811-16-9416169-0 00; 4161693001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1193136-5,416169-0 00,416169-000-ND Base Product Number: 55A0112
Request a Quote Datasheet
Description
Win Source Part Number: 1035756-55A0112-16-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-9; 55A0111-16-2; 55A0111-20-9; 55A0811-16-9416169-0 00; 4161693001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1193136-5,416169-0 00,416169-000-ND Base Product Number: 55A0112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035756-55A0112-16-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035756-55A0112-16-9
Win Source Part Number: 1035756-55A0112-16-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-9; 55A0111-16-2; 55A0111-20-9; 55A0811-16-9416169-0 00; 4161693001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6-1193136-5,416169-0 00,416169-000-ND Base Product Number: 55A0112

Win Source Part Number: 1035756-55A0112-16-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0112
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/29
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.068" (1.73mm)
Jacket Color: White
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0111-16-9; 55A0111-16-2; 55A0111-20-9; 55A0811-16-9416169-000; 4161693001;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 6-1193136-5,416169-000,416169-000-ND
Base Product Number: 55A0112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1035756-55A0112-16-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6824A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details