TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0112-12-4

Description
Win Source Part Number: 967562-55A0112-12-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Yellow Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0112-12-4017227-0 00; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 017227-000 Base Product Number: 55A0112
Request a Quote Datasheet
Description
Win Source Part Number: 967562-55A0112-12-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Yellow Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0112-12-4017227-0 00; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 017227-000 Base Product Number: 55A0112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
967562-55A0112-12-4
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 967562-55A0112-12-4
Win Source Part Number: 967562-55A0112-12-4 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0112 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Yellow Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0112-12-4017227-0 00; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 017227-000 Base Product Number: 55A0112

Win Source Part Number: 967562-55A0112-12-4
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0112
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 37/28
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.103" (2.62mm)
Jacket Color: Yellow
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0112-12-4017227-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 017227-000
Base Product Number: 55A0112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 967562-55A0112-12-4
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details