TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-28-2

Description
Win Source Part Number: 972797-55A0111-28-2 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 28 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.027" (0.69mm) Jacket Color: Red Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218314-000 Base Product Number: 55A0111
Request a Quote Datasheet
Description
Win Source Part Number: 972797-55A0111-28-2 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 28 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.027" (0.69mm) Jacket Color: Red Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218314-000 Base Product Number: 55A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
972797-55A0111-28-2
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 972797-55A0111-28-2
Win Source Part Number: 972797-55A0111-28-2 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 28 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.027" (0.69mm) Jacket Color: Red Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 218314-000 Base Product Number: 55A0111

Win Source Part Number: 972797-55A0111-28-2
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0111
Package: Bulk
Wire Gauge: 28 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 7/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.027" (0.69mm)
Jacket Color: Red
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 218314-000
Base Product Number: 55A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 972797-55A0111-28-2
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details