TE Connectivity Hook Up Wire 55A0111-26-2

Description
TE Connectivity 55A0111-26-2
Request a Quote
Description
TE Connectivity 55A0111-26-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8697343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8697343
Hook Up Wire 8697343
TE Connectivity 55A0111-26-2

TE Connectivity 55A0111-26-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8697343
Product Name Hook Up Wire
Nominal Diameter 0.0319 inch (0.8100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details