TE Connectivity Hook Up Wire 55A0111-24-9

Description
TE Connectivity 55A0111-24-9
Request a Quote
Description
TE Connectivity 55A0111-24-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3299477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3299477
Hook Up Wire 3299477
TE Connectivity 55A0111-24-9

TE Connectivity 55A0111-24-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 3299477
Product Name Hook Up Wire
Nominal Diameter 0.0366 inch (0.9300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 120327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details