TE Connectivity Hook Up Wire 55A0111-24-6

Description
TE Connectivity 55A0111-24-6
Request a Quote
Description
TE Connectivity 55A0111-24-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8697334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8697334
Hook Up Wire 8697334
TE Connectivity 55A0111-24-6

TE Connectivity 55A0111-24-6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8697334
Product Name Hook Up Wire
Nominal Diameter 0.0370 inch (0.9400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Stranded Hookup Wire - AS155-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details