TE Connectivity Hook-Up Wire, Spec 55, 22Awg, Wht, 100M; Jacket Material Raychem Te Connectivity 55A0111-22-9

Description
HOOK-UP WIRE, SPEC 55, 22AWG, WHT, 100M; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, SPEC 55, 22AWG, WHT, 100M; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Spec 55, 22Awg, Wht, 100M; Jacket Material Raychem Te Connectivity - 31Y6231 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, Spec 55, 22Awg, Wht, 100M; Jacket Material Raychem Te Connectivity
31Y6231
Hook-Up Wire, Spec 55, 22Awg, Wht, 100M; Jacket Material Raychem Te Connectivity 31Y6231
HOOK-UP WIRE, SPEC 55, 22AWG, WHT, 100M; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

HOOK-UP WIRE, SPEC 55, 22AWG, WHT, 100M; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y6231
Product Name Hook-Up Wire, Spec 55, 22Awg, Wht, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details