TE Connectivity ™ 55A0111-22-6

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8697337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type 55® wire is insulated with modified radiation cross-linked ETFE polymer. The dual wall Airframe construction of type 55® wire is used on numerous aircraft programmes. Also for industrial applications where high temperature rating is required. Dual wall has a 0.25mm total wall thickness & a contrasting core colour (blue) to act as a damage indicator. Features & Benefits. • Single or dual wall construction. • Small size, ultra lightweight. • Mechanically rugged. • Exceptional resistance to most chemicals & electrical arc tracking. • Excellent shop handling, scrape abrasion & flexibility. • Not susceptible to UV & moisture degradation. • High quality scrape abrasion. • Cut through characteristics Sheath Colour = Blue American Wire Gauge = 22 Insulation Material = ETFE Resistant To = Chemicals, Electric Arc Tracking, Flame, Fluids Core Strands = 19/34 Minimum Operating Temperature = -65°C Maximum Operating Temperature = +150°C Operating Temperature Range = -65 - +150 °C Length = 100m Outer Diameter = 1.09mm

Type 55® wire is insulated with modified radiation cross-linked ETFE polymer. The dual wall Airframe construction of type 55® wire is used on numerous aircraft programmes. Also for industrial applications where high temperature rating is required. Dual wall has a 0.25mm total wall thickness & a contrasting core colour (blue) to act as a damage indicator.
Features & Benefits. • Single or dual wall construction. • Small size, ultra lightweight. • Mechanically rugged. • Exceptional resistance to most chemicals & electrical arc tracking. • Excellent shop handling, scrape abrasion & flexibility. • Not susceptible to UV & moisture degradation. • High quality scrape abrasion. • Cut through characteristics
Sheath Colour = Blue
American Wire Gauge = 22
Insulation Material = ETFE
Resistant To = Chemicals, Electric Arc Tracking, Flame, Fluids
Core Strands = 19/34
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +150°C
Operating Temperature Range = -65 - +150 °C
Length = 100m
Outer Diameter = 1.09mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8697337
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Flat Braided Wire - NE 488640 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1300 lbs/ft (0.1935 g/mm)
View Details