TE Connectivity Hook Up Wire 55A0111-22-2

Description
TE Connectivity 55A0111-22-2
Request a Quote
Description
TE Connectivity 55A0111-22-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8697328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8697328
Hook Up Wire 8697328
TE Connectivity 55A0111-22-2

TE Connectivity 55A0111-22-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8697328
Product Name Hook Up Wire
Nominal Diameter 0.0429 inch (1.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 103583-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Plated Copper
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details