TE Connectivity Hook Up Wire 55A0111-20-9

Description
TE Connectivity 55A0111-20-9
Request a Quote
Description
TE Connectivity 55A0111-20-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3299433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3299433
Hook Up Wire 3299433
TE Connectivity 55A0111-20-9

TE Connectivity 55A0111-20-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 3299433
Product Name Hook Up Wire
Nominal Diameter 0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details