TE Connectivity Hook-Up Wire, 20Awg, White, 328Ft; Jacket Material Raychem Te Connectivity 55A0111-20-9

Description
HOOK-UP WIRE, 20AWG, WHITE, 328FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.518mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, WHITE, 328FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.518mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, White, 328Ft; Jacket Material Raychem Te Connectivity - 31Y6230 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, White, 328Ft; Jacket Material Raychem Te Connectivity
31Y6230
Hook-Up Wire, 20Awg, White, 328Ft; Jacket Material Raychem Te Connectivity 31Y6230
HOOK-UP WIRE, 20AWG, WHITE, 328FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.518mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, WHITE, 328FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.518mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y6230
Product Name Hook-Up Wire, 20Awg, White, 328Ft; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details