TE Connectivity Hook Up Wire 55A0111-20-6

Description
TE Connectivity 55A0111-20-6
Request a Quote
Description
TE Connectivity 55A0111-20-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8697324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8697324
Hook Up Wire 8697324
TE Connectivity 55A0111-20-6

TE Connectivity 55A0111-20-6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8697324
Product Name Hook Up Wire
Nominal Diameter 0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details