TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-20-5

Description
Win Source Part Number: 1035753-55A0111-20-5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Green Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): AZ201932-GR199; 44A0111-20-5; 44A0111-24-5-MX; 44A0111-16-5-US; 461816 GR199; 461419 GR199216089-000; 2160893004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 216089-000 Base Product Number: 55A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1035753-55A0111-20-5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Green Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): AZ201932-GR199; 44A0111-20-5; 44A0111-24-5-MX; 44A0111-16-5-US; 461816 GR199; 461419 GR199216089-000; 2160893004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 216089-000 Base Product Number: 55A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035753-55A0111-20-5
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035753-55A0111-20-5
Win Source Part Number: 1035753-55A0111-20-5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Green Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): AZ201932-GR199; 44A0111-20-5; 44A0111-24-5-MX; 44A0111-16-5-US; 461816 GR199; 461419 GR199216089-000; 2160893004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 216089-000 Base Product Number: 55A0111

Win Source Part Number: 1035753-55A0111-20-5
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0111
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.050" (1.27mm)
Jacket Color: Green
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): AZ201932-GR199; 44A0111-20-5; 44A0111-24-5-MX; 44A0111-16-5-US; 461816 GR199; 461419 GR199216089-000; 2160893004;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 216089-000
Base Product Number: 55A0111

Buy Now Datasheet
55A0111-20-5 Rohs Compliant Raychem Te Connectivity - 45M2576 - Newark, An Avnet Company
Chicago, IL, United States
55A0111-20-5 Rohs Compliant Raychem Te Connectivity
45M2576
55A0111-20-5 Rohs Compliant Raychem Te Connectivity 45M2576
55A0111-20-5 ROHS COMPLIANT: YES

55A0111-20-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1035753-55A0111-20-5 45M2576
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-20-5 Rohs Compliant Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60058A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details