TE Connectivity Hook-Up Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity 55A0111-20-0

Description
HOOK-UP WIRE, 20AWG, BLACK, 100M; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, BLACK, 100M; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity - 50AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity
50AC7986
Hook-Up Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity 50AC7986
HOOK-UP WIRE, 20AWG, BLACK, 100M; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BLACK, 100M; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 32AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7986
Product Name Hook-Up Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details