TE Connectivity Wire, Etfe, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity 55A0111-16-9

Description
WIRE, ETFE, 16AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, ETFE, 16AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Etfe, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity - 52AH0134 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Etfe, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity
52AH0134
Wire, Etfe, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity 52AH0134
WIRE, ETFE, 16AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.3mm; Voltage RoHS Compliant: Yes

WIRE, ETFE, 16AWG, WHITE, 100M; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AH0134
Product Name Wire, Etfe, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers