TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-16-3-E609

Description
Win Source Part Number: 1056683-55A0111-16-3 -E609 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: Orange Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-3-E609CZ2 792-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CZ2792-000 Base Product Number: 55A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1056683-55A0111-16-3 -E609 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: Orange Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-3-E609CZ2 792-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CZ2792-000 Base Product Number: 55A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1056683-55A0111-16-3-E609
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1056683-55A0111-16-3-E609
Win Source Part Number: 1056683-55A0111-16-3 -E609 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: Orange Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0111-16-3-E609CZ2 792-000; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CZ2792-000 Base Product Number: 55A0111

Win Source Part Number: 1056683-55A0111-16-3-E609
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0111
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.068" (1.73mm)
Jacket Color: Orange
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0111-16-3-E609CZ2792-000;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CZ2792-000
Base Product Number: 55A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1056683-55A0111-16-3-E609
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details