TE Connectivity Single Conductor Cables (Hook - UpWire) - 55A0111-16-0 55A0111-16-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034310-55A0111-16-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 600 Alternative Parts (Cross-Reference): 865515-1; 55A0112-16-9; 55A0112-16-6; 55A0111-20-9216120-0 05; 2161203003; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.73 mm Outside Diameter: 1.73 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034310-55A0111-16-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 600 Alternative Parts (Cross-Reference): 865515-1; 55A0112-16-9; 55A0112-16-6; 55A0111-20-9216120-0 05; 2161203003; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.73 mm Outside Diameter: 1.73 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - 55A0111-16-0 - 1034310-55A0111-16-0 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 55A0111-16-0
1034310-55A0111-16-0
Single Conductor Cables (Hook - UpWire) - 55A0111-16-0 1034310-55A0111-16-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034310-55A0111-16-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 600 Alternative Parts (Cross-Reference): 865515-1; 55A0112-16-9; 55A0112-16-6; 55A0111-20-9216120-0 05; 2161203003; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.73 mm Outside Diameter: 1.73 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034310-55A0111-16-0
Color: Black
Voltage Rating: 600 V
Length: 100 m
Shielding: Unshielded
Number of Conductors: 1
Mounting: SMD (SMT)
Insulation Material: ETFE
Conductor Material: Copper, Tin
Categories: Single Conductor Cables(Hook - UpWire)
Case / Package: 600
Alternative Parts (Cross-Reference): 865515-1; 55A0112-16-9; 55A0112-16-6; 55A0111-20-9216120-005; 2161203003;
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Wire/Cable Diameter: 1.73 mm
Outside Diameter: 1.73 mm
Conductor Diameter: 1.4224 mm
Insulation Thickness: 127 µm
Number of Strands: 19
Strand Size: 29 AWG
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1034310-55A0111-16-0
Product Name Single Conductor Cables (Hook - UpWire) - 55A0111-16-0
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NBR360 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details